Enclosed AC DC Converters 2 Output 12V -12V 420mA, 420mA 80 ~ 305 VAC Input
AC/DC CONVERTER +/-12V 10W
POWER SUPPLY, AC-DC, 2 O/P, 10W; Power Supply Approvals:ITE & Household; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-12V; Width:27.4mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3125-5-ND | 1655094 | 1655094P | RAC10-12DK/277 | 44AC0976 |
| Product Name | AC DC Converters | Switching Power Supplies | Switching Power Supplies | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 2 O/p, 10W; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply | ||
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.4200 amps | 0.4200 amps | |||
| AC Input Voltage | 80.0 to 305.0 volts |