RECOM Power, Inc. AC DC Converters RAC06-24SC

Description
Enclosed AC DC Converters 1 Output 24V 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1412-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1412-5-ND
AC DC Converters 945-1412-5-ND
Enclosed AC DC Converters 1 Output 24V 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 6W, 24V, 0.25A; Power Supply Approvals Recom Power - 67X3703 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 6W, 24V, 0.25A; Power Supply Approvals Recom Power
67X3703
Ac/dc Converter, Fixed, 6W, 24V, 0.25A; Power Supply Approvals Recom Power 67X3703
AC/DC CONVERTER, FIXED, 6W, 24V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:25.5mm; Depth:50.9mmRoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 6W, 24V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:25.5mm; Depth:50.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC06-24SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC06-24SC
Power Supplies - Board Mount - AC DC Converters RAC06-24SC
AC/DC CONVERTER 24V 6W

AC/DC CONVERTER 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1412-5-ND 67X3703 RAC06-24SC
Product Name AC DC Converters Ac/dc Converter, Fixed, 6W, 24V, 0.25A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data