RECOM Power, Inc. AC DC Converters RAC05E-15SK

Description
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05E-15SK-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05E-15SK-ND
AC DC Converters 945-RAC05E-15SK-ND
Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 333mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power - 70AJ5609 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
70AJ5609
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power 70AJ5609
POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15VDC; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15VDC; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05E-15SK-ND 70AJ5609
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-150D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details