RECOM Power, Inc. AC DC Converters RAC05E-12SKT

Description
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05E-12SKT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05E-12SKT-ND
AC DC Converters 945-RAC05E-12SKT-ND
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power - 70AJ5608 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power
70AJ5608
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power 70AJ5608
POWER SUPPLY, AC-DC, 12V, 0.417A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12VDC; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.417A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12VDC; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05E-12SKT-ND 70AJ5608
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.4170 amps 0.4170 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers