RECOM Power, Inc. AC DC Converters RAC05-15SK

Description
Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3103-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3103-5-ND
AC DC Converters 945-3103-5-ND
Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1446308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446308
Switching Power Supplies 1446308
Recom RAC05-15SK Switching Power Supply

Recom RAC05-15SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446017
Switching Power Supplies 1446017
Recom RAC05-15SK Switching Power Supply

Recom RAC05-15SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446308P
Switching Power Supplies 1446308P
Recom RAC05-15SK Switching Power Supply

Recom RAC05-15SK Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC05-15SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-15SK
Power Supplies - Board Mount - AC DC Converters RAC05-15SK
AC/DC CONVERTER 15V 5W

AC/DC CONVERTER 15V 5W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power - 33AC3848 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
33AC3848
Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power 33AC3848
POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3103-5-ND 1446308 1446308P RAC05-15SK 33AC3848
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.333A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-480 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 12.0 to 48.0 volts
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details