RECOM Power, Inc. AC DC Converters RAC05-12SC

Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2098-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2098-5-ND
AC DC Converters 945-2098-5-ND
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-12SC
Power Supplies - Board Mount - AC DC Converters RAC05-12SC
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site
Ac/dc Converter, Fixed, 5W, 12V, 0.42A; Power Supply Approvals Recom Power - 67X3699 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 5W, 12V, 0.42A; Power Supply Approvals Recom Power
67X3699
Ac/dc Converter, Fixed, 5W, 12V, 0.42A; Power Supply Approvals Recom Power 67X3699
AC/DC CONVERTER, FIXED, 5W, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:25.5mm; Depth:50.9mmRoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 5W, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:25.5mm; Depth:50.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2098-5-ND RAC05-12SC 67X3699
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 5W, 12V, 0.42A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details