RECOM Power, Inc. AC DC Converters RAC05-05SK/PD3/H

Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 318 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 318 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05-05SK/PD3/H-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05-05SK/PD3/H-ND
AC DC Converters 945-RAC05-05SK/PD3/H-ND
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 318 VAC Input

Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 318 VAC Input

Buy Now Datasheet
Power Supply Unit, Ite, 5Vdc, 1A; Power Supply Approvals Recom Power - 58AJ9499 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit, Ite, 5Vdc, 1A; Power Supply Approvals Recom Power
58AJ9499
Power Supply Unit, Ite, 5Vdc, 1A; Power Supply Approvals Recom Power 58AJ9499
POWER SUPPLY UNIT, ITE, 5VDC, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY UNIT, ITE, 5VDC, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05-05SK/PD3/H-ND 58AJ9499
Product Name AC DC Converters Power Supply Unit, Ite, 5Vdc, 1A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 90.0 to 318.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2213-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details