RECOM Power, Inc. Switching Power Supplies RAC05-05SK/480

Description
Recom RAC05-05SK/480
Request a Quote Datasheet
Description
Recom RAC05-05SK/480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1809399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809399P
Switching Power Supplies 1809399P
Recom RAC05-05SK/480

Recom RAC05-05SK/480

Supplier's Site
Switching Power Supplies - 1809399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809399
Switching Power Supplies 1809399
Recom RAC05-05SK/480

Recom RAC05-05SK/480

Supplier's Site
AC DC Converters - 945-3185-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3185-ND
AC DC Converters 945-3185-ND
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 528 VAC, 120 ~ 745 VDC Input

Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 528 VAC, 120 ~ 745 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-05SK/480 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-05SK/480
Power Supplies - Board Mount - AC DC Converters RAC05-05SK/480
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power - 62AC9636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power
62AC9636
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power 62AC9636
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.4mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1809399P 1809399 945-3185-ND RAC05-05SK/480 62AC9636
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details