RECOM Power, Inc. AC DC Converters RAC05-05SC

Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2103-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2103-5-ND
AC DC Converters 945-2103-5-ND
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 7773424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7773424P
Switching Power Supplies 7773424P
Recom RAC05-05SC Switching Power Supply

Recom RAC05-05SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 7773424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7773424
Switching Power Supplies 7773424
Recom RAC05-05SC Switching Power Supply

Recom RAC05-05SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 1666741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666741
Switching Power Supplies 1666741
Recom RAC05-05SC Switching Power Supply

Recom RAC05-05SC Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC05-05SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-05SC
Power Supplies - Board Mount - AC DC Converters RAC05-05SC
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site
Ac/dc Converter, Fixed, 5W, 5V, 1A; Power Supply Approvals Recom Power - 67X3698 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 5W, 5V, 1A; Power Supply Approvals Recom Power
67X3698
Ac/dc Converter, Fixed, 5W, 5V, 1A; Power Supply Approvals Recom Power 67X3698
AC/DC CONVERTER, FIXED, 5W, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 5W, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-2103-5-ND 7773424P 7773424 RAC05-05SC 67X3698
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 5W, 5V, 1A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
DC Output Current 1 amps 1 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details