RECOM Power, Inc. AC DC Converters RAC04-3.3SC/277

Description
Enclosed AC DC Converters 1 Output 3.3V 1.2A 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.2A 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2105-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2105-5-ND
AC DC Converters 945-2105-5-ND
Enclosed AC DC Converters 1 Output 3.3V 1.2A 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 1.2A 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-3.3SC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-3.3SC/277
Power Supplies - Board Mount - AC DC Converters RAC04-3.3SC/277
AC/DC CONVERTER 3.3V 4W

AC/DC CONVERTER 3.3V 4W

Supplier's Site
Ac/dc Converter, Fixed, 4W, 3.3V, 1.2A; Power Supply Approvals Recom Power - 67X3697 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 4W, 3.3V, 1.2A; Power Supply Approvals Recom Power
67X3697
Ac/dc Converter, Fixed, 4W, 3.3V, 1.2A; Power Supply Approvals Recom Power 67X3697
AC/DC CONVERTER, FIXED, 4W, 3.3V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:27.2mm; Depth:36.7mmRoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 4W, 3.3V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:27.2mm; Depth:36.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2105-5-ND RAC04-3.3SC/277 67X3697
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 4W, 3.3V, 1.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 1.2 amps 1.2 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details