RECOM Power, Inc. AC DC Converters RAC04-24SGA

Description
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3093-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3093-5-ND
AC DC Converters 945-3093-5-ND
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-24SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-24SGA
Power Supplies - Board Mount - AC DC Converters RAC04-24SGA
AC/DC CONVERTER 24V 4W

AC/DC CONVERTER 24V 4W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power - 22AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power
22AC6442
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power 22AC6442
POWER SUPPLY, AC-DC, 24V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3093-5-ND RAC04-24SGA 22AC6442
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1700 amps 0.1700 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details