The AC-DC Converter from Recom Power, part number 87X1175, is designed for PCB mounting and provides a regulated output of 24V at a maximum current of 0.167A, delivering a total output power of 4W. It operates within a universal input voltage range of 90-264VAC or 120-370VDC, with an option for higher input voltages up to 305VAC. The converter features a compact design, low no-load power consumption, and includes protections against short circuits and overloads. It is certified to EN/UL standards and is RoHS compliant. The device is suitable for applications requiring reliable power supply solutions with a high level of isolation (3kVAC) and operates effectively in a temperature range of -40°C to +70°C.
Recom RAC04-24SA Switching Power Supply
Enclosed AC DC Converters 1 Output 24V 167mA 90 ~ 264 VAC Input
AC-DC CONVERTER, 24V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
CONV AC/DC 4W 90-264VIN 24VOUT
AC/DC CONVERTER 24V 4W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7063522 | 945-1069-ND | 87X1175 | 70052293 | RAC04-24SA |
| Product Name | Switching Power Supplies | AC DC Converters | Ac-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power | CONV AC/DC 4W 90-264VIN 24VOUT | Power Supplies - Board Mount - AC DC Converters |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | -40 to ? C (-40 to ? F) | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |||
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | ||
| Number of Outputs | 1 # | 1 # | 1 # |