RECOM Power, Inc. AC DC Converters RAC04-12SC

Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2166-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2166-5-ND
AC DC Converters 945-2166-5-ND
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SC
Power Supplies - Board Mount - AC DC Converters RAC04-12SC
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power - 87X1173 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power
87X1173
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power 87X1173
AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2166-5-ND RAC04-12SC 87X1173
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, US, EU
Regulatory Compliance RoHS Compliant
View Details