RECOM Power, Inc. AC DC Converters RAC04-12SA

Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1066-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1066-ND
AC DC Converters 945-1066-ND
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 7063528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7063528
Switching Power Supplies 7063528
Recom RAC04-12SA Switching Power Supply

Recom RAC04-12SA Switching Power Supply

Supplier's Site
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power - 87X1171 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power
87X1171
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power 87X1171
AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
CONV AC/DC 4W 90-264VIN 12VOUT - 70052291 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONV AC/DC 4W 90-264VIN 12VOUT
70052291
CONV AC/DC 4W 90-264VIN 12VOUT 70052291
CONV AC/DC 4W 90-264VIN 12VOUT

CONV AC/DC 4W 90-264VIN 12VOUT

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC04-12SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SA
Power Supplies - Board Mount - AC DC Converters RAC04-12SA
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1066-ND 7063528 87X1171 70052291 RAC04-12SA
Product Name AC DC Converters Switching Power Supplies Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power CONV AC/DC 4W 90-264VIN 12VOUT Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 C (-40 F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10200-25-2u-27505 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL27005D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details