RECOM Power, Inc. AC DC Converters RAC04-09SA

Description
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC04-09SA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC04-09SA-ND
AC DC Converters RAC04-09SA-ND
Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 444mA 90 ~ 264 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
135696-RAC04-09SA
Power Supplies - Board Mount 135696-RAC04-09SA
Manufacturer: Recom Power Win Source Part Number: 135696-RAC04-09SA Category: Power Supplies - Board Mount Family: AC DC Converters Series: POWERLINE RAC04 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: OCP, OVP, SCP Approvals: CE, cULus, EN Size / Dimension: 1.44" L x 1.07" W x 0.69" H (36.7mm x 27.0mm x 17.6mm) Applications: ITE (Commercial) Power (Watts): 4W Voltage - Input: 90 ~ 264 VAC Weight: 0.058 lb (26.31g) Number of Outputs: 1 Current - Output (Max): 444mA Voltage - Output 1: 9V Efficiency: 76% Power (Watts) - Max: 4W Power Supply Type: Switching (Closed Frame) Line Regulation: ±0.2% Load Regulation: ±0.5% Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 135696-RAC04-09SA
Category: Power Supplies - Board Mount
Family: AC DC Converters
Series: POWERLINE RAC04
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: OCP, OVP, SCP
Approvals: CE, cULus, EN
Size / Dimension: 1.44" L x 1.07" W x 0.69" H (36.7mm x 27.0mm x 17.6mm)
Applications: ITE (Commercial)
Power (Watts): 4W
Voltage - Input: 90 ~ 264 VAC
Weight: 0.058 lb (26.31g)
Number of Outputs: 1
Current - Output (Max): 444mA
Voltage - Output 1: 9V
Efficiency: 76%
Power (Watts) - Max: 4W
Power Supply Type: Switching (Closed Frame)
Line Regulation: ±0.2%
Load Regulation: ±0.5%
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-09SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-09SA
Power Supplies - Board Mount - AC DC Converters RAC04-09SA
AC/DC CONVERTER 9V 4W

AC/DC CONVERTER 9V 4W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RAC04-09SA-ND 135696-RAC04-09SA RAC04-09SA
Product Name AC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
DC Output Current 0.4440 amps 0.4440 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Power Supply / Desktop Adapter - fsp065-rbbn3-19852 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.42 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details