RECOM Power, Inc. AC DC Converters RAC04-05SGB

Description
Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3095-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3095-5-ND
AC DC Converters 945-3095-5-ND
Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 800mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-05SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-05SGB
Power Supplies - Board Mount - AC DC Converters RAC04-05SGB
AC/DC CONVERTER 5V 4W

AC/DC CONVERTER 5V 4W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power - 22AC6438 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power
22AC6438
Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power 22AC6438
POWER SUPPLY, AC-DC, 5V, 0.8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3095-5-ND RAC04-05SGB 22AC6438
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.8A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.8000 amps 0.8000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data