RECOM Power, Inc. AC DC Converters RAC04-05SC/W

Description
Enclosed AC DC Converters 1 Output 5V 800mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 800mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2210-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2210-ND
AC DC Converters 945-2210-ND
Enclosed AC DC Converters 1 Output 5V 800mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 800mA 80 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC04-05SC/W-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC04-05SC/W-CHP
AC DC Converters 1486-RAC04-05SC/W-CHP
AC/DC CONVERTER 5V 4W

AC/DC CONVERTER 5V 4W

Buy Now Datasheet
Ac/dc Converter, Fixed, 4W, 5V, 0.8A; Power Supply Approvals Recom Power - 83X9362 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 4W, 5V, 0.8A; Power Supply Approvals Recom Power
83X9362
Ac/dc Converter, Fixed, 4W, 5V, 0.8A; Power Supply Approvals Recom Power 83X9362
AC/DC CONVERTER, FIXED, 4W, 5V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 4W, 5V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2210-ND 83X9362
Product Name AC DC Converters Ac/dc Converter, Fixed, 4W, 5V, 0.8A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details