RECOM Power, Inc. AC DC Converters RAC04-05SA

Description
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1064-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1064-ND
AC DC Converters 945-1064-ND
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 7063525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7063525
Switching Power Supplies 7063525
Recom RAC04-05SA Switching Power Supply

Recom RAC04-05SA Switching Power Supply

Supplier's Site
Ac-Dc Converter, 5V, 0.8A; No. Of Outputs Recom Power - 87X1165 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 5V, 0.8A; No. Of Outputs Recom Power
87X1165
Ac-Dc Converter, 5V, 0.8A; No. Of Outputs Recom Power 87X1165
AC-DC CONVERTER, 5V, 0.8A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Width:27mmRoHS Compliant: Yes

AC-DC CONVERTER, 5V, 0.8A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Width:27mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-05SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-05SA
Power Supplies - Board Mount - AC DC Converters RAC04-05SA
AC/DC CONVERTER 5V 4W

AC/DC CONVERTER 5V 4W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1064-ND 7063525 87X1165 RAC04-05SA
Product Name AC DC Converters Switching Power Supplies Ac-Dc Converter, 5V, 0.8A; No. Of Outputs Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.8000 amps 0.8000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data