RECOM Power, Inc. AC DC Converters RAC03-3.3SGB

Description
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC03-3.3SGB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC03-3.3SGB-ND
AC DC Converters RAC03-3.3SGB-ND
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Recom Power - 50AC8217 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Recom Power
50AC8217
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Recom Power 50AC8217
POWER SUPPLY, AC-DC, 3.3V, 0.91A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.91A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAC03-3.3SGB-ND 50AC8217
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.9100 amps 0.9100 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227571 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature 0 C (32 F)
View Details