RECOM Power, Inc. AC DC Converters RAC03-3.3SC

Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1408-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1408-5-ND
AC DC Converters 945-1408-5-ND
Enclosed AC DC Converters 1 Output 3.3V 900mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-3.3SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-3.3SC
Power Supplies - Board Mount - AC DC Converters RAC03-3.3SC
AC/DC CONVERTER 3.3V 3W

AC/DC CONVERTER 3.3V 3W

Supplier's Site
Ac/dc Converter, Fixed, 3W, 3.3V, 0.9A; Power Supply Approvals Recom Power - 67X3692 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 3W, 3.3V, 0.9A; Power Supply Approvals Recom Power
67X3692
Ac/dc Converter, Fixed, 3W, 3.3V, 0.9A; Power Supply Approvals Recom Power 67X3692
AC/DC CONVERTER, FIXED, 3W, 3.3V, 0.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:23.9mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 3W, 3.3V, 0.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:23.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1408-5-ND RAC03-3.3SC 67X3692
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 3W, 3.3V, 0.9A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.9000 amps 0.9000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details