RECOM Power, Inc. AC DC Converters RAC03-24SK

Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3445-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3445-ND
AC DC Converters 945-3445-ND
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-24SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-24SK
Power Supplies - Board Mount - AC DC Converters RAC03-24SK
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Recom Power - 03AH5059 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Recom Power
03AH5059
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Recom Power 03AH5059
POWER SUPPLY, AC-DC, 24V, 0.125A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.125A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3445-ND RAC03-24SK 03AH5059
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details