Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input
POWER SUPPLY, AC-DC, 24V, 0.125A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 9011466P | 945-2252-ND | 44Y8956 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 0.125A, Wired; Power Supply Approvals Recom Power |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| Number of Outputs | 1 # | 1 # |