RECOM Power, Inc. AC DC Converters RAC03-24SC

Description
Enclosed AC DC Converters 1 Output 24V 125mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1407-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1407-5-ND
AC DC Converters 945-1407-5-ND
Enclosed AC DC Converters 1 Output 24V 125mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 125mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power - 87X1160 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power
87X1160
Ac-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power 87X1160
AC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-24SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-24SC
Power Supplies - Board Mount - AC DC Converters RAC03-24SC
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1407-5-ND 87X1160 RAC03-24SC
Product Name AC DC Converters Ac-Dc Converter, 24V, 0.125A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802L-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers