AC/DC CONVERTER 15V 3W
Enclosed AC DC Converters 1 Output 15V 200mA 90 ~ 264 VAC Input
AC/DC CONVERTER 15V 3W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1486-RAC03-15SC-CHP | RAC03-15SC |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) |
| DC Output Current | 0.2000 amps |