Recom RAC03-12SGA Switching Power Supply
Recom RAC03-12SGA Switching Power Supply
Recom RAC03-12SGA Switching Power Supply
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
POWER SUPPLY, AC-DC, 12V, 0.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes
AC/DC CONVERTER 12V 3W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1446021 | 1446322P | 945-3085-5-ND | 22AC6431 | RAC03-12SGA |
| Product Name | Switching Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts | ||
| Number of Outputs | 1 # | 1 # | 1 # |