RECOM Power, Inc. AC DC Converters RAC03-05SER/277

Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2254-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2254-ND
AC DC Converters 945-2254-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011478P
Switching Power Supplies 9011478P
Recom RAC03-05SER/277

Recom RAC03-05SER/277

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power - 44Y8949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power
44Y8949
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power 44Y8949
POWER SUPPLY, AC-DC, 5V, 0.6A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2254-ND 9011478P 44Y8949
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details