RECOM Power, Inc. AC DC Converters RAC03-05SC

Description
Enclosed AC DC Converters 1 Output 5V 600mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1405-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1405-5-ND
AC DC Converters 945-1405-5-ND
Enclosed AC DC Converters 1 Output 5V 600mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 3W, 5V, 0.6A; Power Supply Approvals Recom Power - 67X3686 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 3W, 5V, 0.6A; Power Supply Approvals Recom Power
67X3686
Ac/dc Converter, Fixed, 3W, 5V, 0.6A; Power Supply Approvals Recom Power 67X3686
AC/DC CONVERTER, FIXED, 3W, 5V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 3W, 5V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-05SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-05SC
Power Supplies - Board Mount - AC DC Converters RAC03-05SC
AC/DC CONVERTER 5V 3W

AC/DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1405-5-ND 67X3686 RAC03-05SC
Product Name AC DC Converters Ac/dc Converter, Fixed, 3W, 5V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - TRETEC2412N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 12 amps
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details