RECOM Power, Inc. AC DC Converters RAC02-3.3SGA

Description
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3214-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3214-ND
AC DC Converters 945-3214-ND
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.5A; Power Supply Approvals Recom Power - 71AC1096 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.5A; Power Supply Approvals Recom Power
71AC1096
Power Supply, Ac-Dc, 3.3V, 0.5A; Power Supply Approvals Recom Power 71AC1096
POWER SUPPLY, AC-DC, 3.3V, 0.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-3.3SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-3.3SGA
Power Supplies - Board Mount - AC DC Converters RAC02-3.3SGA
AC/DC CONVERTER 3.3V 2W

AC/DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3214-ND 71AC1096 RAC02-3.3SGA
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details