RECOM Power, Inc. AC DC Converters RAC02-3.3SE/277

Description
Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2277-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2277-5-ND
AC DC Converters 945-2277-5-ND
Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC02-3.3SE/277-CHP - DigiKey
Thief River Falls, MN, United States
AC/DC CONVERTER 3.3V 2W

AC/DC CONVERTER 3.3V 2W

Buy Now Datasheet
Switching Power Supplies - 9011396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011396
Switching Power Supplies 9011396
Recom RAC02-3.3SE/277

Recom RAC02-3.3SE/277

Supplier's Site
Switching Power Supplies - 1666758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666758
Switching Power Supplies 1666758
Recom RAC02-3.3SE/277

Recom RAC02-3.3SE/277

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC02-3.3SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-3.3SE/277
Power Supplies - Board Mount - AC DC Converters RAC02-3.3SE/277
AC/DC CONVERTER 3.3V 2W

AC/DC CONVERTER 3.3V 2W

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 0.6A, Pcb; Power Supply Approvals Recom Power - 44Y8945 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.6A, Pcb; Power Supply Approvals Recom Power
44Y8945
Power Supply, Ac-Dc, 3.3V, 0.6A, Pcb; Power Supply Approvals Recom Power 44Y8945
POWER SUPPLY, AC-DC, 3.3V, 0.6A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.6A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-2277-5-ND 9011396 RAC02-3.3SE/277 44Y8945
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.6A, Pcb; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details