Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC Input
POWER SUPPLY, AC-DC, 3.3V, 0.6A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-2281-ND | 44Y8946 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 3.3V, 0.6A, Wired; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 85.0 to 305.0 volts | |
| Regulatory Compliance | RoHS Compliant |