RECOM Power, Inc. AC DC Converters RAC02-24SGB

Description
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3219-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3219-ND
AC DC Converters 945-3219-ND
Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power - 71AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power
71AC1095
Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power 71AC1095
POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3219-ND 71AC1095
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.083A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data