RECOM Power, Inc. AC DC Converters RAC02-24SE/277

Description
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2280-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2280-5-ND
AC DC Converters 945-2280-5-ND
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.083A, Pcb; Power Supply Approvals Recom Power - 44Y8943 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.083A, Pcb; Power Supply Approvals Recom Power
44Y8943
Power Supply, Ac-Dc, 24V, 0.083A, Pcb; Power Supply Approvals Recom Power 44Y8943
POWER SUPPLY, AC-DC, 24V, 0.083A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.083A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-24SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-24SE/277
Power Supplies - Board Mount - AC DC Converters RAC02-24SE/277
AC/DC CONVERTER 24V 2W

AC/DC CONVERTER 24V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2280-5-ND 44Y8943 RAC02-24SE/277
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.083A, Pcb; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0830 amps 0.0830 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 203L-40kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers