Win Source Part Number: 1373021-LH10-23B24R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LH10-23BxxR2 (10W)
Package: Tray
Product Status: Active
Package / Case: 8-DIP Module, 5 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.17" L x 1.77" W x 0.83" H (55.0mm x 45.0mm x 21.0mm)
ECCN: EAR99
Current - Output (Max): 450mA
Power (Watts): 11 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, EN, IEC, UL
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 24V
Efficiency: 82%
Standard Number: 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1373021-LH10-23B24R2 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |