RECOM Power, Inc. AC DC Converters RAC02-05SE/277

Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2278-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2278-5-ND
AC DC Converters 945-2278-5-ND
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.4A, Pcb; Power Supply Approvals Recom Power - 44Y8939 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A, Pcb; Power Supply Approvals Recom Power
44Y8939
Power Supply, Ac-Dc, 5V, 0.4A, Pcb; Power Supply Approvals Recom Power 44Y8939
POWER SUPPLY, AC-DC, 5V, 0.4A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-05SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-05SE/277
Power Supplies - Board Mount - AC DC Converters RAC02-05SE/277
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2278-5-ND 44Y8939 RAC02-05SE/277
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A, Pcb; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.4000 amps 0.4000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products