RECOM Power, Inc. AC DC Converters RAC02-05SE/277/W

Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2282-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2282-ND
AC DC Converters 945-2282-ND
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011425
Switching Power Supplies 9011425
Recom RAC02-05SE/277/W

Recom RAC02-05SE/277/W

Supplier's Site
Switching Power Supplies - 9011425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011425P
Switching Power Supplies 9011425P
Recom RAC02-05SE/277/W

Recom RAC02-05SE/277/W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.4A, Wired; Power Supply Approvals Recom Power - 44Y8940 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A, Wired; Power Supply Approvals Recom Power
44Y8940
Power Supply, Ac-Dc, 5V, 0.4A, Wired; Power Supply Approvals Recom Power 44Y8940
POWER SUPPLY, AC-DC, 5V, 0.4A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2282-ND 9011425 44Y8940
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 5V, 0.4A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 41155253 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details