RECOM Power, Inc. Switching Power Supplies RAC02-05SC

Description
Recom RAC02-05SC Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC02-05SC Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7398329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398329
Switching Power Supplies 7398329
Recom RAC02-05SC Switching Power Supply

Recom RAC02-05SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 1666766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666766
Switching Power Supplies 1666766
Recom RAC02-05SC Switching Power Supply

Recom RAC02-05SC Switching Power Supply

Supplier's Site
AC DC Converters - 945-1401-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1401-5-ND
AC DC Converters 945-1401-5-ND
Enclosed AC DC Converters 1 Output 5V 400mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 400mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-05SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-05SC
Power Supplies - Board Mount - AC DC Converters RAC02-05SC
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site
Ac/dc Converter, Fixed, 2W, 5V, 0.4A; Power Supply Approvals Recom Power - 67X3683 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 2W, 5V, 0.4A; Power Supply Approvals Recom Power
67X3683
Ac/dc Converter, Fixed, 2W, 5V, 0.4A; Power Supply Approvals Recom Power 67X3683
AC/DC CONVERTER, FIXED, 2W, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 2W, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7398329 945-1401-5-ND RAC02-05SC 67X3683
Product Name Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 2W, 5V, 0.4A; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL20-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details