RECOM Power, Inc. Power Supplies - Board Mount - AC DC Converters RAC02-05SC

Description
Win Source Part Number: 1147850-RAC02-05SC Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC02-C (2W) Type: Enclosed Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 2 W Voltage - Input: 80 ~ 264 VAC Weight: 0.055 lb (24.95 g) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Output 1: 5V Efficiency: 70% Line Regulation: ±2% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm) Alternative Parts (Cross-Reference): 20000796; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: Q9346309,RAC0205SC,2 266-RAC02-05SC,945-1 401-5,20000796 Base Product Number: RAC02-05 Approval Agency: CE, EN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1147850-RAC02-05SC Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC02-C (2W) Type: Enclosed Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 2 W Voltage - Input: 80 ~ 264 VAC Weight: 0.055 lb (24.95 g) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Output 1: 5V Efficiency: 70% Line Regulation: ±2% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm) Alternative Parts (Cross-Reference): 20000796; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: Q9346309,RAC0205SC,2 266-RAC02-05SC,945-1 401-5,20000796 Base Product Number: RAC02-05 Approval Agency: CE, EN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1147850-RAC02-05SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1147850-RAC02-05SC
Power Supplies - Board Mount - AC DC Converters 1147850-RAC02-05SC
Win Source Part Number: 1147850-RAC02-05SC Category: Power Supplies - Board Mount>AC DC Converters Series: POWERLINE RAC02-C (2W) Type: Enclosed Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 2 W Voltage - Input: 80 ~ 264 VAC Weight: 0.055 lb (24.95 g) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Output 1: 5V Efficiency: 70% Line Regulation: ±2% Load Regulation: ±6% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm) Alternative Parts (Cross-Reference): 20000796; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: Q9346309,RAC0205SC,2 266-RAC02-05SC,945-1 401-5,20000796 Base Product Number: RAC02-05 Approval Agency: CE, EN, UL

Win Source Part Number: 1147850-RAC02-05SC
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC02-C (2W)
Type: Enclosed
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 2 W
Voltage - Input: 80 ~ 264 VAC
Weight: 0.055 lb (24.95 g)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Output 1: 5V
Efficiency: 70%
Line Regulation: ±2%
Load Regulation: ±6%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Alternative Parts (Cross-Reference): 20000796;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: Q9346309,RAC0205SC,2266-RAC02-05SC,945-1401-5,20000796
Base Product Number: RAC02-05
Approval Agency: CE, EN, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1147850-RAC02-05SC
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details