RECOM Power, Inc. AC DC Converters RAC01-05SGA

Description
Enclosed AC DC Converters 1 Output 5V 200mA 100 ~ 240 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 5V 200mA 100 ~ 240 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RAC01-05SGA is a compact AC/DC power supply designed for PCB mounting, providing a regulated output of 5V at 200mA. It operates within a universal input voltage range of 85-264VAC and features low no-load power consumption of less than 150mW. The device is suitable for Class II installations and can function in a wide temperature range from -25°C to +80°C. It includes built-in short-circuit protection (SCP) and over-current protection (OCP), ensuring reliable operation. The power supply complies with multiple safety standards, including EN/IEC/UL60950 and EN/IEC/UL62368, making it a suitable choice for various industrial applications. The dimensions of the unit are 33.7mm x 22.2mm x 19.0mm, and it weighs approximately 12g.

Datasheet Summary
Powered by GS/AI

The RAC01-05SGA is a compact AC/DC power supply designed for PCB mounting, providing a regulated output of 5V at 200mA. It operates within a universal input voltage range of 85-264VAC and features low no-load power consumption of less than 150mW. The device is suitable for Class II installations and can function in a wide temperature range from -25°C to +80°C. It includes built-in short-circuit protection (SCP) and over-current protection (OCP), ensuring reliable operation. The power supply complies with multiple safety standards, including EN/IEC/UL60950 and EN/IEC/UL62368, making it a suitable choice for various industrial applications. The dimensions of the unit are 33.7mm x 22.2mm x 19.0mm, and it weighs approximately 12g.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3043-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3043-ND
AC DC Converters 945-3043-ND
Enclosed AC DC Converters 1 Output 5V 200mA 100 ~ 240 VAC Input

Enclosed AC DC Converters 1 Output 5V 200mA 100 ~ 240 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1392831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1392831
Switching Power Supplies 1392831
Recom RAC01-05SGA Switching Power Supply

Recom RAC01-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1392957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1392957
Switching Power Supplies 1392957
Recom RAC01-05SGA Switching Power Supply

Recom RAC01-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1392957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1392957P
Switching Power Supplies 1392957P
Recom RAC01-05SGA Switching Power Supply

Recom RAC01-05SGA Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC01-05SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC01-05SGA
Power Supplies - Board Mount - AC DC Converters RAC01-05SGA
AC/DC CONVERTER 5V 1W

AC/DC CONVERTER 5V 1W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.2A; Power Supply Approvals Recom Power - 11AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.2A; Power Supply Approvals Recom Power
11AC9499
Power Supply, Ac-Dc, 5V, 0.2A; Power Supply Approvals Recom Power 11AC9499
POWER SUPPLY, AC-DC, 5V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3043-ND 1392831 1392957P RAC01-05SGA 11AC9499
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 C (-13 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data