Enclosed AC DC Converters 1 Output 5V 200mA 80 ~ 264 VAC Input
AC/DC CONVERTER, FIXED, 1W, 5V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC CONVERTER 5V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1397-5-ND | 67X3680 | RAC01-05SC |
| Product Name | AC DC Converters | Ac/dc Converter, Fixed, 1W, 5V, 0.2A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| AC Input Voltage | 80.0 to 264.0 volts |