RECOM Power, Inc. DC DC Converters RA3-241503D/SMD

Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-241503D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-241503D/SMD-ND
DC DC Converters 945-RA3-241503D/SMD-ND
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power - 08AK8785 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
08AK8785
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power 08AK8785
DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-241503D/SMD-ND 08AK8785
Product Name DC DC Converters Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.5000 amps 0.1000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details