RECOM Power, Inc. DC DC Converters RA3-120701D/SMD

Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-120701D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-120701D/SMD-ND
DC DC Converters 945-RA3-120701D/SMD-ND
Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 7V 1V 420mA, 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power - 08AK8769 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
08AK8769
Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power 08AK8769
DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:7V; Output Current - Output 1:420mA; Output Voltage - Output 2:-1V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-120701D/SMD-ND 08AK8769
Product Name DC DC Converters Dc-Dc Converter, 7V/-1V, 0.42A/-0.1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.4200 amps 0.4200 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6938-ea-bt-20360-120-3u-32157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details