RECOM Power, Inc. DC DC Converters RA3-051505D/SMD

Description
Isolated Module DC DC Converter 2 Output 15V 5V 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V 5V 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-051505D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-051505D/SMD-ND
DC DC Converters 945-RA3-051505D/SMD-ND
Isolated Module DC DC Converter 2 Output 15V 5V 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V 5V 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 Output, 15V/-3V; Power Supply Approvals Recom Power - 08AK8765 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 Output, 15V/-3V; Power Supply Approvals Recom Power
08AK8765
Dc-Dc Converter, 2 Output, 15V/-3V; Power Supply Approvals Recom Power 08AK8765
DC-DC CONVERTER, 2 OUTPUT, 15V/-3V; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:-; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 OUTPUT, 15V/-3V; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:-; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-051505D/SMD-ND 08AK8765
Product Name DC DC Converters Dc-Dc Converter, 2 Output, 15V/-3V; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details