RECOM Power, Inc. DC DC Converters RA3-051503D/SMD

Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-051503D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-051503D/SMD-ND
DC DC Converters 945-RA3-051503D/SMD-ND
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power - 08AK8763 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
08AK8763
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power 08AK8763
DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-051503D/SMD-ND 08AK8763
Product Name DC DC Converters Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.5000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details