RECOM Power, Inc. DC DC Converters RA3-051503D/SMD-R

Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-051503D/SMD-RTR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power - 08AK8764 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
08AK8764
Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power 08AK8764
DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-051503D/SMD-RTR-ND 08AK8764
Product Name DC DC Converters Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 to 0.5000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data