RECOM Power, Inc. DC to DC Converter R2D12-2424/H-R

Description
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet
Description
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R2D12-2424/H-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R2D12-2424/H-R
DC to DC Converter R2D12-2424/H-R
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R2D12-2424/H-R
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1147CS8-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details