RECOM Power, Inc. DC to DC Converter R05P06S

Description
High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.
Request a Quote Datasheet
Description
High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R05P06S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P06S
DC to DC Converter R05P06S
High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.

High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R05P06S
Product Name DC to DC Converter
Output Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1226931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
DCP022405D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers