RECOM Power, Inc. DC to DC Converter R05P05D/R8

Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet
Description
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R05P05D/R8 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05P05D/R8
DC to DC Converter R05P05D/R8
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The reinforced versions are also EN61010-1 certified for Lab Equipment Safety.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1223201-R05P05D/R8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1223201-R05P05D/R8
Power Supplies - Board Mount - DC DC Converters 1223201-R05P05D/R8
Win Source Part Number: 1223201-R05P05D/R8 Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE RxxPxx/R (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial), Medical Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 8 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm) Alternative Parts (Cross-Reference): 19900015; R05P05DR8; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: R05P05DR8,19900015,R 05P05D/R8-ND,945-207 7-5 Base Product Number: R05P05

Win Source Part Number: 1223201-R05P05D/R8
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RxxPxx/R (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 8 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.49" H (19.7mm x 9.8mm x 12.5mm)
Alternative Parts (Cross-Reference): 19900015; R05P05DR8;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: R05P05DR8,19900015,R05P05D/R8-ND,945-2077-5
Base Product Number: R05P05

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number R05P05D/R8 1223201-R05P05D/R8
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR38060MBC01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details