The R0.5S12-1205-R is a 0.5W surface-mount DC/DC converter with a 12V DC input and 5V DC output, providing up to 100mA at 75% efficiency. It is an enclosed open-frame SMD device with 10 pins out of 12 fitted, tape and reel packaging, and operates from -40°C to +100°C without derating. The converter offers 1kVDC isolation and complies with UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC60950-1, and EN55032 standards. Output ripple and noise are rated up to 100mVp-p, with a maximum capacitive load of 1000µF.
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.5S12-1205-R |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |