RECOM Power, Inc. DC to DC Converter R0.5S-1205/HP

Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet
Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.5S-1205/HP - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.5S-1205/HP
DC to DC Converter R0.5S-1205/HP
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.5S-1205/HP
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details