The R0.5S-0515/HP is a 0.5W SMD DC/DC converter with a 5V output from a 5V input, featuring 3kVDC/1s isolation and continuous short-circuit protection, packaged in an open-frame surface-mount design. It operates from -40°C to +100°C without derating and achieves 79% efficiency at full load. The device supports capacitive loads up to 150µF and meets UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC60950-1, and EN55032 standards.
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.5S-0515/HP |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |